Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GRINDING WHEELS
RADWELL INTERNATIONAL
66635851 -- GRINDING WHEEL
Radwell International
Grinding Wheel
66635851
Description
GRINDSTONE DIAMOND D70D. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
GRINDSTONE DIAMOND D70D. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Grinding Wheel
66635851
Grinding Wheel
66635851
GRINDSTONE DIAMOND D70D. FREE 2 YEAR RADWELL WARRANTY
GRINDSTONE DIAMOND D70D. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Grinding Wheels
Product Number
66635851
Product Name
Grinding Wheel
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton BlueFire Depressed Center Wheels Type 27
66252843195
Specs
Type
Alumina Zirconia
Outer Diameter
5 inch (127 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
RS Components, Ltd.
1221135
Specs
Type
Aluminum Oxide
Outer Diameter
7.87 inch (200 mm)
Thickness
0.7874 inch (20 mm)
View Details
Makita USA, Inc.
Grinding Wheels, General Purpose Metal Depressed Center Wheels
741402-9AP
Specs
Outer Diameter
4 inch (102 mm)
Thickness
0.2500 inch (6.35 mm)
Bore / Shank
0.6250 inch (15.87 mm)
View Details
Milwaukee Electric Tool Corporation
Straight Grinding Wheel
49-94-4585
Specs
Type
Alumina Zirconia
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details