HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - DIN 41612 9041326922

Description
Manufacturer: HARTING Win Source Part Number: 1333131-09041326922 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 32 (Power) Pitch: 0.200" (5.08mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Style: D Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9041326922,1195-1226 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 1333131-09041326922 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 32 (Power) Pitch: 0.200" (5.08mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Style: D Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9041326922,1195-1226 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333131-09041326922 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333131-09041326922
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333131-09041326922
Manufacturer: HARTING Win Source Part Number: 1333131-09041326922 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 32 (Power) Pitch: 0.200" (5.08mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Style: D Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9041326922,1195-1226 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333131-09041326922
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 32 (Power)
Pitch: 0.200" (5.08mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Style: D
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9041326922,1195-1226
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380430-09041326922 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380430-09041326922
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380430-09041326922
Win Source Part Number: 1380430-09041326922 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 32 (Power) Pitch: 0.200" (5.08mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 pcs Style: D Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380430-09041326922
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 32 (Power)
Pitch: 0.200" (5.08mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100 pcs
Style: D
Level, Class: 2
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Backplane Connectors - 09041326922 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09041326922
Backplane Connectors 09041326922
DIN 41612 Connectors DINPWRD032MS 3.0C1

DIN 41612 Connectors DINPWRD032MS 3.0C1

Buy Now
Connector/Terminal/Pin - 59892125 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
59892125
Connector/Terminal/Pin 59892125
CONNECTOR, DIN 41612, HEADER, 2ROW; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:HEADER; PITCH SPACING:5.08MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, DIN 41612, HEADER, 2ROW; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:HEADER; PITCH SPACING:5.08MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333131-09041326922 09041326922 59892125
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors Connector/Terminal/Pin
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - P213E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details