HARTING Inc. of North America Backplane Connectors 9061482901

Description
DIN 41612 Connectors F male
Request a Quote Datasheet
Description
DIN 41612 Connectors F male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09061482901 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09061482901
Backplane Connectors 09061482901
DIN 41612 Connectors F male

DIN 41612 Connectors F male

Buy Now
Backplane Connectors - 09061482901 - 904777-09061482901 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09061482901
904777-09061482901
Backplane Connectors - 09061482901 904777-09061482901
Manufacturer: HARTING Win Source Part Number: 904777-09061482901 Series: DIN 41612 Features: 48 (Power) Position Din Connector Header, Male Pins - Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9061482901, 1195-1304

Manufacturer: HARTING
Win Source Part Number: 904777-09061482901
Series: DIN 41612
Features: 48 (Power) Position Din Connector Header, Male Pins - Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9061482901, 1195-1304

Buy Now Datasheet
Connector/Terminal/Pin - 48579427 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48579427
Connector/Terminal/Pin 48579427
CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW; PRODUCT RANGE:TYPE F SERIES; NO. OF CONTACTS:48CONTACTS; GENDER:PLUG; PITCH SPACING:5.08MM; NO. OF ROWS:3 ROW; ROWS LOADED:-; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:500 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW; PRODUCT RANGE:TYPE F SERIES; NO. OF CONTACTS:48CONTACTS; GENDER:PLUG; PITCH SPACING:5.08MM; NO. OF ROWS:3 ROW; ROWS LOADED:-; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:500 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Din 41612, Plug, 48Pos, 3Row; Product Range Harting - 06C1097 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
06C1097
Connector, Din 41612, Plug, 48Pos, 3Row; Product Range Harting 06C1097
CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09061482901 904777-09061482901 48579427 06C1097
Product Name Backplane Connectors Backplane Connectors - 09061482901 Connector/Terminal/Pin Connector, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-021-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details