DIN 41612 Connectors 48P 6A FEMALE CBLMN
CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type F Series; No. of Contacts:48Contacts;
CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW, PRODUCT RANGE:TYPE F SERIES, NO. OF CONTACTS:48CONTACTS,
| Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09060482906 | 50B3871 | 48579421 |
| Product Name | Backplane Connectors | Connector, Din 41612, Plug, 48Pos, 3Row; Product Range Harting | Connector/Terminal/Pin |
| Connector Type | DIN Connector | DIN Connector |