HARTING Inc. of North America Backplane Connectors 9050483202

Description
DIN 41612 Connectors 48P 6A FEMALE CBLMN
Request a Quote Datasheet
Description
DIN 41612 Connectors 48P 6A FEMALE CBLMN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09050483202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09050483202
Backplane Connectors 09050483202
DIN 41612 Connectors 48P 6A FEMALE CBLMN

DIN 41612 Connectors 48P 6A FEMALE CBLMN

Buy Now
Connector/Terminal/Pin - 18841865 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18841865
Connector/Terminal/Pin 18841865
CONNECTOR, DIN 41612, TYPE E SERIES, 48 CONTACTS, 3 ROW, RECEPTACLE, 5.08 MM PITCH SPACING, A + C + E. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, DIN 41612, TYPE E SERIES, 48 CONTACTS, 3 ROW, RECEPTACLE, 5.08 MM PITCH SPACING, A + C + E. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting - 98B9353 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting
98B9353
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting 98B9353
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:Type E Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:Type E Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
DIN-Power E048-FC-B - 70104202 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN-Power E048-FC-B
70104202
DIN-Power E048-FC-B 70104202
DIN-Power E048-FC-B

DIN-Power E048-FC-B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09050483202 18841865 98B9353 70104202
Product Name Backplane Connectors Connector/Terminal/Pin Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting DIN-Power E048-FC-B
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data