HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - DIN 41612 9021646922

Description
Manufacturer: HARTING Win Source Part Number: 1333123-09021646922 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 64 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: Through Hole Style: B Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9021646922,1195-1095 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 1333123-09021646922 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 64 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: Through Hole Style: B Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9021646922,1195-1095 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333123-09021646922 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333123-09021646922
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333123-09021646922
Manufacturer: HARTING Win Source Part Number: 1333123-09021646922 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 64 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: Through Hole Style: B Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9021646922,1195-1095 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333123-09021646922
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 64
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Mounting: Through Hole
Style: B
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9021646922,1195-1095
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Backplane Connectors - 09021646922 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09021646922
Backplane Connectors 09021646922
DIN 41612 Connectors 64P MALE RA TYPE B

DIN 41612 Connectors 64P MALE RA TYPE B

Buy Now
Connector, Din 41612, Plug, 64Pos, 2Row; Product Range Harting - 93C5250 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 64Pos, 2Row; Product Range Harting
93C5250
Connector, Din 41612, Plug, 64Pos, 2Row; Product Range Harting 93C5250
CONNECTOR, DIN 41612, PLUG, 64POS, 2ROW; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 64POS, 2ROW; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 48586802 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48586802
Connector/Terminal/Pin 48586802
CONNECTOR, DIN 41612, PLUG, 64POS, 2ROW, PRODUCT RANGE:TYPE B SERIES, NO. OF CONTACTS:64CONTACTS, GENDER:PLUG, PITCH SPACING:2.54MM, NO. OF ROWS:2 ROW, ROWS LOADED:-, CONTACT PLATING:GOLD PLATED CONTACTS, NO. OF MATING CYCLES:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, DIN 41612, PLUG, 64POS, 2ROW, PRODUCT RANGE:TYPE B SERIES, NO. OF CONTACTS:64CONTACTS, GENDER:PLUG, PITCH SPACING:2.54MM, NO. OF ROWS:2 ROW, ROWS LOADED:-, CONTACT PLATING:GOLD PLATED CONTACTS, NO. OF MATING CYCLES:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333123-09021646922 09021646922 93C5250 48586802
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors Connector, Din 41612, Plug, 64Pos, 2Row; Product Range Harting Connector/Terminal/Pin
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers