DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm | |
| 10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm | |
| 10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm | |
| 10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm | |
| 10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm | |
| 100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm | |
| 100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm | |
| 15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm | |
| 15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm | |
| 15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm | |
| 150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm | |
| 22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm | |
| 22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm | |
| 22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm | |
| 22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm | |
| 22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm | |
| 22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm | |
| 220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm | |
| 3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm | |
| 33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm | |
| 33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm | |
| 33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm | |
| 4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm | |
| 4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm | |
| 47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm | |
| 47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm | |
| 47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm | |
| 47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm | |
| 47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm | |
| 47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm | |
| 6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.7Ohm | |
| 6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm | |
| 6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm | |
| 6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm | |
| 6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm | |
| 68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm | |
| 68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm | |
| 68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 400mOhm | |
| 68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm | |
| 68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm | |
| SOLID TANTALUM SURFACE MOUNT CAP | |
| SOLID TANTALUM SURFACE MOUNT CHI | |
| TH4226K010BC1600 |
| << Prev | Next >> |