Vishay Intertechnology, Inc. Tantalum Capacitors TH3C335K035C1700

Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C335K035C1700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C335K035C1700-ND
Tantalum Capacitors TH3C335K035C1700-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.7Ohm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C335K035C1700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C335K035C1700
Tantalum Capacitors TH3C335K035C1700
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3C335K035C1700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C335K035C1700
Capacitors - Tantalum Capacitors TH3C335K035C1700
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C335K035C1700-ND TH3C335K035C1700 TH3C335K035C1700
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers