Vishay Intertechnology, Inc. Tantalum Capacitors TH3D336K025F0500

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D336K025F0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D336K025F0500-ND
Tantalum Capacitors TH3D336K025F0500-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D336K025F0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D336K025F0500
Tantalum Capacitors TH3D336K025F0500
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D336K025F0500-ND TH3D336K025F0500
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers