Vishay Intertechnology, Inc. Tantalum Capacitors TH3C475K035C1300

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C475K035C1300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C475K035C1300-ND
Tantalum Capacitors TH3C475K035C1300-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C475K035C1300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3C475K035C1300
Capacitors - Tantalum Capacitors TH3C475K035C1300
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - TH3C475K035C1300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C475K035C1300
Tantalum Capacitors TH3C475K035C1300
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C475K035C1300-ND TH3C475K035C1300 TH3C475K035C1300
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details