Vishay Intertechnology, Inc. Tantalum Capacitors TH3C476M010D0500

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C476M010D0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C476M010D0500-ND
Tantalum Capacitors TH3C476M010D0500-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C476M010D0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C476M010D0500
Capacitors - Tantalum Capacitors TH3C476M010D0500
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TH3C476M010D0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C476M010D0500
Tantalum Capacitors TH3C476M010D0500
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C476M010D0500-ND TH3C476M010D0500 TH3C476M010D0500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details