Vishay Intertechnology, Inc. Tantalum Capacitors TH3C475K025C1600

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C475K025C1600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C475K025C1600-ND
Tantalum Capacitors TH3C475K025C1600-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C475K025C1600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C475K025C1600
Capacitors - Tantalum Capacitors TH3C475K025C1600
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - TH3C475K025C1600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C475K025C1600
Tantalum Capacitors TH3C475K025C1600
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C475K025C1600-ND TH3C475K025C1600 TH3C475K025C1600
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details