The TH3C335M025F2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 3.3 OºF with a tolerance of ±20% and a voltage rating of 25 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin or gold. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs. Its moisture sensitivity level is rated at 1, indicating robust performance in humid environments. The product is suitable for applications requiring reliable performance under high-temperature conditions.
3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm
CAP TANT 3.3UF 20% 25V 2312
CAP TANT 3.3UF 20% 25V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3C335M025F2000-ND | TH3C335M025F2000 | TH3C335M025F2000 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |