Vishay Intertechnology, Inc. Tantalum Capacitors TH3E476M020C0600

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3E476M020C0600 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 47 OºF with a tolerance of ±20% and a voltage rating of 20 VDC. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device has a moisture sensitivity level of 1 and is packaged in standard EIA 535BAAC case sizes. This capacitor is ideal for high-temperature sensors and other applications requiring reliable performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The TH3E476M020C0600 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 47 OºF with a tolerance of ±20% and a voltage rating of 20 VDC. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device has a moisture sensitivity level of 1 and is packaged in standard EIA 535BAAC case sizes. This capacitor is ideal for high-temperature sensors and other applications requiring reliable performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3E476M020C0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3E476M020C0600-ND
Tantalum Capacitors TH3E476M020C0600-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3E476M020C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3E476M020C0600
Tantalum Capacitors TH3E476M020C0600
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3E476M020C0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3E476M020C0600
Capacitors - Tantalum Capacitors TH3E476M020C0600
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3E476M020C0600-ND TH3E476M020C0600 TH3E476M020C0600
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers