Vishay Intertechnology, Inc. Tantalum Capacitors TH3D686K010D0400

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D686K010D0400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D686K010D0400-ND
Tantalum Capacitors TH3D686K010D0400-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 400mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D686K010D0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D686K010D0400
Tantalum Capacitors TH3D686K010D0400
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D686K010D0400-ND TH3D686K010D0400
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details