Vishay Intertechnology, Inc. Tantalum Capacitors TH3E476K020F0600

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3E476K020F0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3E476K020F0600-ND
Tantalum Capacitors TH3E476K020F0600-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3E476K020F0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3E476K020F0600
Capacitors - Tantalum Capacitors TH3E476K020F0600
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TH3E476K020F0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3E476K020F0600
Tantalum Capacitors TH3E476K020F0600
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3E476K020F0600-ND TH3E476K020F0600 TH3E476K020F0600
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details