Vishay Intertechnology, Inc. Tantalum Capacitors TH3C475M050C1500

Description
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C475M050C1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C475M050C1500-ND
Tantalum Capacitors TH3C475M050C1500-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C475M050C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C475M050C1500
Tantalum Capacitors TH3C475M050C1500
CAP TANT 4.7UF 20% 50V 2312

CAP TANT 4.7UF 20% 50V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3C475M050C1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C475M050C1500
Capacitors - Tantalum Capacitors TH3C475M050C1500
CAP TANT 4.7UF 20% 50V 2312

CAP TANT 4.7UF 20% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C475M050C1500-ND TH3C475M050C1500 TH3C475M050C1500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details