Vishay Intertechnology, Inc. Tantalum Capacitors TH3D106M035E0300

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D106M035E0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D106M035E0300-ND
Tantalum Capacitors TH3D106M035E0300-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D106M035E0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D106M035E0300
Tantalum Capacitors TH3D106M035E0300
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D106M035E0300-ND TH3D106M035E0300
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details