The TH3D336M016F0600 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 33 OºF with a tolerance of ±20% and a voltage rating of 16 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device is packaged in a standard EIA 535BAAC case size, ensuring compatibility with various PCB designs. The capacitor also exhibits low equivalent series resistance (ESR) and is moisture sensitivity level 1 rated, indicating good reliability in humid environments.
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
CAP TANT 33UF 20% 16V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TH3D336M016F0600-ND | TH3D336M016F0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 33 microF | 33 microF |