Vishay Intertechnology, Inc. Tantalum Capacitors TH3D106K025E0900

Description
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D106K025E0900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D106K025E0900-ND
Tantalum Capacitors TH3D106K025E0900-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D106K025E0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D106K025E0900
Tantalum Capacitors TH3D106K025E0900
CAP TANT 10UF 10% 25V 2917

CAP TANT 10UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3D106K025E0900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3D106K025E0900
Capacitors - Tantalum Capacitors TH3D106K025E0900
CAP TANT 10UF 10% 25V 2917

CAP TANT 10UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3D106K025E0900-ND TH3D106K025E0900 TH3D106K025E0900
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers