Vishay Intertechnology, Inc. Tantalum Capacitors TH3C475K035F1300

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C475K035F1300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C475K035F1300-ND
Tantalum Capacitors TH3C475K035F1300-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C475K035F1300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C475K035F1300
Capacitors - Tantalum Capacitors TH3C475K035F1300
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - TH3C475K035F1300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C475K035F1300
Tantalum Capacitors TH3C475K035F1300
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C475K035F1300-ND TH3C475K035F1300 TH3C475K035F1300
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details