Vishay Intertechnology, Inc. Tantalum Capacitors TH3E106K050C0500

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3E106K050C0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3E106K050C0500-ND
Tantalum Capacitors TH3E106K050C0500-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 10uF 50V Capacitor
59-TH3E106K050C0500
Automotive SMD 10uF 50V Capacitor 59-TH3E106K050C0500
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.5 Ohm 150°C Automotive T/R Product overview: TH3E106K050C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3E106K050C0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.5 Ohm 150°C Automotive T/R Product overview: TH3E106K050C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3E106K050C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TH3E106K050C0500 - 899541-TH3E106K050C0500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TH3E106K050C0500
899541-TH3E106K050C0500
Tantalum Capacitors - TH3E106K050C0500 899541-TH3E106K050C0500
Manufacturer: Vishay Win Source Part Number: 899541-TH3E106K050C0 500 Series: TANTAMOUNT®, TH3 Operating Temperature Range: -55°C ~ 150°C Features: 10 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 500mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 899541-TH3E106K050C0500
Series: TANTAMOUNT®, TH3
Operating Temperature Range: -55°C ~ 150°C
Features: 10 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 500mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3E106K050C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3E106K050C0500
Capacitors - Tantalum Capacitors TH3E106K050C0500
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TH3E106K050C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3E106K050C0500
Tantalum Capacitors TH3E106K050C0500
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TH3E106K050C0500-ND 59-TH3E106K050C0500 899541-TH3E106K050C0500 TH3E106K050C0500 TH3E106K050C0500
Product Name Tantalum Capacitors Automotive SMD 10uF 50V Capacitor Tantalum Capacitors - TH3E106K050C0500 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details