Vishay Intertechnology, Inc. Tantalum Capacitors TH3E226K035C0500

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1275-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1275-1-ND
Tantalum Capacitors 718-1275-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1275-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1275-6-ND
Tantalum Capacitors 718-1275-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1275-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1275-2-ND
Tantalum Capacitors 718-1275-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3E226K035C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3E226K035C0500
Tantalum Capacitors TH3E226K035C0500
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay - 66AJ1943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay
66AJ1943
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay 66AJ1943
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:610mA; Product Height:4mmRoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:610mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay - 14T7391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay
14T7391
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay 14T7391
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:610mA; Product Height:4mmRoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:610mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3E226K035C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3E226K035C0500
Capacitors - Tantalum Capacitors TH3E226K035C0500
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1275-1-ND 718-1275-6-ND TH3E226K035C0500 66AJ1943 TH3E226K035C0500
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details