Vishay Intertechnology, Inc. Tantalum Capacitors TH3C685K025D1400

Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C685K025D1400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C685K025D1400-ND
Tantalum Capacitors TH3C685K025D1400-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C685K025D1400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C685K025D1400
Capacitors - Tantalum Capacitors TH3C685K025D1400
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - TH3C685K025D1400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C685K025D1400
Tantalum Capacitors TH3C685K025D1400
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C685K025D1400-ND TH3C685K025D1400 TH3C685K025D1400
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers