The TH3D226M016C0800 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 22 µF and a voltage rating of 16 V DC, with a capacitance tolerance of ±20%. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a moisture sensitivity level of 1 and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is surge current tested and complies with standard EIA 535BAAC case sizes. It is recommended for use in high-temperature sensors and other applications requiring reliable performance under extreme conditions.
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
CAP TANT 22UF 20% 16V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TH3D226M016C0800-ND | TH3D226M016C0800 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 22 microF | 22 microF |