Vishay Intertechnology, Inc. Tantalum Capacitors TH3C476K010C0500

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TH3C476K010C0500CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TH3C476K010C0500CT-ND
Tantalum Capacitors 718-TH3C476K010C0500CT-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TH3C476K010C0500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TH3C476K010C0500TR-ND
Tantalum Capacitors 718-TH3C476K010C0500TR-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TH3C476K010C0500DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TH3C476K010C0500DKR-ND
Tantalum Capacitors 718-TH3C476K010C0500DKR-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 47uF 10V Capacitor
59-TH3C476K010C0500
Automotive SMD 47uF 10V Capacitor 59-TH3C476K010C0500
Cap Tant Solid 47uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.5 Ohm 150°C Automotive T/R Product overview: TH3C476K010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3C476K010C0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.5 Ohm 150°C Automotive T/R Product overview: TH3C476K010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3C476K010C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1342795-TH3C476K010C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1342795-TH3C476K010C0500
Capacitors - Tantalum Capacitors 1342795-TH3C476K010C0500
Win Source Part Number: 1342795-TH3C476K010C 0500 Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, TH3 Type: Molded Features: Automotive Package: Tape & Reel Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: C Mounting Type: Surface Mount Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1342795-TH3C476K010C0500
Category: Capacitors - Tantalum Capacitors
Series: TANTAMOUNT®, TH3
Type: Molded
Features: Automotive
Package: Tape & Reel
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: C
Mounting Type: Surface Mount
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C476K010C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3C476K010C0500
Capacitors - Tantalum Capacitors TH3C476K010C0500
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TH3C476K010C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C476K010C0500
Tantalum Capacitors TH3C476K010C0500
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TH3C476K010C0500CT-ND 718-TH3C476K010C0500DKR-ND 59-TH3C476K010C0500 1342795-TH3C476K010C0500 TH3C476K010C0500 TH3C476K010C0500
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 47uF 10V Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details