The TH3D336M010A0800 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 33 OºF with a tolerance of ±20% and a voltage rating of 10 VDC. The capacitor is AEC-Q200 qualified, ensuring reliability for automotive and industrial applications. It is surge current tested and available with RoHS-compliant terminations, including matte tin and gold options. The device is packaged in a standard EIA 535BAAC case size, making it suitable for various PCB designs. Its moisture sensitivity level is classified as level 1, indicating good handling characteristics. This capacitor is ideal for use in high-temperature sensors and automotive electronics where performance and reliability are critical.
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
CAP TANT 33UF 20% 10V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TH3D336M010A0800-ND | TH3D336M010A0800 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 33 microF | 33 microF |