Vishay Intertechnology, Inc. Automotive SMD 10uF 50V Capacitor TH3D106M050C0800

Description
Cap Tant Solid 10uF 50V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 150°C Automotive T/R Product overview: TH3D106M050C0800 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3D106M050C0800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 50V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 150°C Automotive T/R Product overview: TH3D106M050C0800 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3D106M050C0800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 10uF 50V Capacitor
59-TH3D106M050C0800
Automotive SMD 10uF 50V Capacitor 59-TH3D106M050C0800
Cap Tant Solid 10uF 50V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 150°C Automotive T/R Product overview: TH3D106M050C0800 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3D106M050C0800 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 50V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 150°C Automotive T/R Product overview: TH3D106M050C0800 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3D106M050C0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TH3D106M050C0800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D106M050C0800-ND
Tantalum Capacitors TH3D106M050C0800-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3D106M050C0800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3D106M050C0800
Capacitors - Tantalum Capacitors TH3D106M050C0800
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site
Tantalum Capacitors - TH3D106M050C0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D106M050C0800
Tantalum Capacitors TH3D106M050C0800
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-TH3D106M050C0800 TH3D106M050C0800-ND TH3D106M050C0800 TH3D106M050C0800
Product Name Automotive SMD 10uF 50V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details