47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Cap Tant Solid 47uF 16V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.6 Ohm 150°C Automotive T/R Product overview: TH3D476K016C0600 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3D476K016C0600 can be used for catalog matching and distributor lookup.
CAP, AEC-Q200, 47UF, 16V, TANT, CASE D; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA RoHS Compliant: Yes
CAP TANT 47UF 10% 16V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1271-6-ND | 718-1271-1-ND | 59-TH3D476K016C0600 | 37AJ7748 | TH3D476K016C0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Automotive SMD 47uF 16V Capacitor | Cap, Aec-Q200, 47Uf, 16V, Tant, Case D; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |