Vishay Intertechnology, Inc. Tantalum Capacitors TH3C476M010E0500

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C476M010E0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C476M010E0500-ND
Tantalum Capacitors TH3C476M010E0500-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C476M010E0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C476M010E0500
Capacitors - Tantalum Capacitors TH3C476M010E0500
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TH3C476M010E0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C476M010E0500
Tantalum Capacitors TH3C476M010E0500
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C476M010E0500-ND TH3C476M010E0500 TH3C476M010E0500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Tantalum Capacitors - TDC106M025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details