Vishay Intertechnology, Inc. Tantalum Capacitors TH3D475K050F0900

Description
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D475K050F0900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D475K050F0900-ND
Tantalum Capacitors TH3D475K050F0900-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D475K050F0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D475K050F0900
Tantalum Capacitors TH3D475K050F0900
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D475K050F0900-ND TH3D475K050F0900
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers