Vishay Intertechnology, Inc. Tantalum Capacitors TH3C475M025E1600

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C475M025E1600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C475M025E1600-ND
Tantalum Capacitors TH3C475M025E1600-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C475M025E1600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C475M025E1600
Tantalum Capacitors TH3C475M025E1600
CAP TANT 4.7UF 20% 25V 2312

CAP TANT 4.7UF 20% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C475M025E1600-ND TH3C475M025E1600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details