The TH3C476M016D0800 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 47 OºF and a voltage rating of 16 VDC, with a capacitance tolerance of ±20%. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a maximum equivalent series resistance (ESR) of 0.8 Ω at 100 kHz and is surge current tested. The product is available with RoHS-compliant terminations, including matte tin and gold options. It is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs. The capacitor is also moisture sensitivity level 1, indicating good reliability in humid environments.
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 800mOhm
CAP TANT 47UF 20% 16V 2312
CAP TANT 47UF 20% 16V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3C476M016D0800-ND | TH3C476M016D0800 | TH3C476M016D0800 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |