The TH3D156K020A0900 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 µF with a tolerance of ±10% and a voltage rating of 20 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various mounting requirements. Its moisture sensitivity level is rated at level 1, indicating good reliability in humid environments. The product is suitable for use in high-temperature sensors and other demanding applications.
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
CAP TANT 15UF 10% 20V 2917
CAP TANT 15UF 10% 20V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3D156K020A0900-ND | TH3D156K020A0900 | TH3D156K020A0900 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |