The TH3C475M035C1300 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 4.7 OºF with a voltage rating of 35 VDC and a capacitance tolerance of ±20%. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device has a moisture sensitivity level of 1 and is packaged in standard EIA 535BAAC case sizes. Its performance characteristics include a maximum ESR of 0.8 Ω at 100 kHz and a maximum leakage current that adheres to specified limits. This capacitor is ideal for use in high-temperature sensors and other demanding environments.
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm
CAP TANT 4.7UF 20% 35V 2312
CAP TANT 4.7UF 20% 35V 2312
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3C475M035C1300-ND | TH3C475M035C1300 | TH3C475M035C1300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |