Vishay Intertechnology, Inc. Tantalum Capacitors TH3D106M035C0700

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D106M035C0700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D106M035C0700-ND
Tantalum Capacitors TH3D106M035C0700-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3D106M035C0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3D106M035C0700
Capacitors - Tantalum Capacitors TH3D106M035C0700
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TH3D106M035C0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D106M035C0700
Tantalum Capacitors TH3D106M035C0700
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3D106M035C0700-ND TH3D106M035C0700 TH3D106M035C0700
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details