Vishay Intertechnology, Inc. Tantalum Capacitors TH3C476M010C0500

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C476M010C0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C476M010C0500-ND
Tantalum Capacitors TH3C476M010C0500-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3C476M010C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C476M010C0500
Tantalum Capacitors TH3C476M010C0500
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C476M010C0500-ND TH3C476M010C0500
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details