Vishay Intertechnology, Inc. Tantalum Capacitors TH3D106M050A0800

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D106M050A0800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D106M050A0800-ND
Tantalum Capacitors TH3D106M050A0800-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D106M050A0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D106M050A0800
Tantalum Capacitors TH3D106M050A0800
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D106M050A0800-ND TH3D106M050A0800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 108SML6R3MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details