Vishay Intertechnology, Inc. Tantalum Capacitors TH3D686M010F1000

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D686M010F1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D686M010F1000-ND
Tantalum Capacitors TH3D686M010F1000-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3D686M010F1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D686M010F1000
Tantalum Capacitors TH3D686M010F1000
CAP TANT 68UF 20% 10V 2917

CAP TANT 68UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D686M010F1000-ND TH3D686M010F1000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details