Vishay Intertechnology, Inc. Tantalum Capacitors TH3D685M050D0900

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D685M050D0900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D685M050D0900-ND
Tantalum Capacitors TH3D685M050D0900-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D685M050D0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D685M050D0900
Tantalum Capacitors TH3D685M050D0900
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D685M050D0900-ND TH3D685M050D0900
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX103M050K042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers