Vishay Intertechnology, Inc. Tantalum Capacitors TH3C686K010C1000

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C686K010C1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C686K010C1000-ND
Tantalum Capacitors TH3C686K010C1000-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C686K010C1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3C686K010C1000
Capacitors - Tantalum Capacitors TH3C686K010C1000
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TH3C686K010C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C686K010C1000
Tantalum Capacitors TH3C686K010C1000
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C686K010C1000-ND TH3C686K010C1000 TH3C686K010C1000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers