Vishay Intertechnology, Inc. Tantalum Capacitors TH3D336M010E0800

Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D336M010E0800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D336M010E0800-ND
Tantalum Capacitors TH3D336M010E0800-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D336M010E0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D336M010E0800
Tantalum Capacitors TH3D336M010E0800
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D336M010E0800-ND TH3D336M010E0800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers