Vishay Intertechnology, Inc. Tantalum Capacitors TH3D686K010F1000

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D686K010F1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D686K010F1000-ND
Tantalum Capacitors TH3D686K010F1000-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3D686K010F1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D686K010F1000
Tantalum Capacitors TH3D686K010F1000
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D686K010F1000-ND TH3D686K010F1000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details