Vishay Intertechnology, Inc. Tantalum Capacitors TH3C475M020D1700

Description
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C475M020D1700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C475M020D1700-ND
Tantalum Capacitors TH3C475M020D1700-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C475M020D1700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C475M020D1700
Tantalum Capacitors TH3C475M020D1700
CAP TANT 4.7UF 20% 20V 2312

CAP TANT 4.7UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C475M020D1700-ND TH3C475M020D1700
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details