Vishay Intertechnology, Inc. Tantalum Capacitors TH3D475K035D1000

Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D475K035D1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D475K035D1000-ND
Tantalum Capacitors TH3D475K035D1000-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3D475K035D1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3D475K035D1000
Capacitors - Tantalum Capacitors TH3D475K035D1000
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TH3D475K035D1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D475K035D1000
Tantalum Capacitors TH3D475K035D1000
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3D475K035D1000-ND TH3D475K035D1000 TH3D475K035D1000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details