Vishay Intertechnology, Inc. Tantalum Capacitors TH3D686M010D1000

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D686M010D1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D686M010D1000-ND
Tantalum Capacitors TH3D686M010D1000-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3D686M010D1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D686M010D1000
Tantalum Capacitors TH3D686M010D1000
CAP TANT 68UF 20% 10V 2917

CAP TANT 68UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D686M010D1000-ND TH3D686M010D1000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details