Vishay Intertechnology, Inc. Tantalum Capacitors TH3D107K010C0600

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3D107K010C0600 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 100 µF with a tolerance of ±10% and a voltage rating of 10 V DC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various mounting requirements. Its moisture sensitivity level is rated at 1, indicating a robust design for reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The TH3D107K010C0600 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 100 µF with a tolerance of ±10% and a voltage rating of 10 V DC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various mounting requirements. Its moisture sensitivity level is rated at 1, indicating a robust design for reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D107K010C0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D107K010C0600-ND
Tantalum Capacitors TH3D107K010C0600-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3D107K010C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D107K010C0600
Tantalum Capacitors TH3D107K010C0600
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3D107K010C0600-ND TH3D107K010C0600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814544 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers