Vishay Intertechnology, Inc. Tantalum Capacitors TH3D335K050E1700

Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3D335K050E1700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3D335K050E1700-ND
Tantalum Capacitors TH3D335K050E1700-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3D335K050E1700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3D335K050E1700
Capacitors - Tantalum Capacitors TH3D335K050E1700
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TH3D335K050E1700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D335K050E1700
Tantalum Capacitors TH3D335K050E1700
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3D335K050E1700-ND TH3D335K050E1700 TH3D335K050E1700
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers