Vishay Intertechnology, Inc. Tantalum Capacitors TH3E107K016F0600

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3E107K016F0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3E107K016F0600-ND
Tantalum Capacitors TH3E107K016F0600-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TH3E107K016F0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3E107K016F0600
Tantalum Capacitors TH3E107K016F0600
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3E107K016F0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3E107K016F0600
Capacitors - Tantalum Capacitors TH3E107K016F0600
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3E107K016F0600-ND TH3E107K016F0600 TH3E107K016F0600
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details