100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 16V 2917
CAP, AEC-Q200, 100UF, 16V, TANT, CASE E; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:560mA RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1274-1-ND | 718-1274-6-ND | TH3E107K016C0600 | TH3E107K016C0600 | TH3E107K016C0600 | 37AJ7749 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, Aec-Q200, 100Uf, 16V, Tant, Case E; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |